☰
CT138
CT138
Active
Description:  SSR RELAY SPST-NO 80MA 0-600V
Manufacturer:  Coto Technology
Datasheet:   CT138 Datasheet
History Price: $4.85
In Stock: 19860
CT138 vs CT130
Part No
Series
COTOMOS?
COTOMOS?
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, DC
AC, DC
Voltage - Input
1.37VDC
1.37VDC
Voltage - Load
0 V ~ 600 V
0 V ~ 400 V
Load Current
80 mA
120 mA
Termination Style
60 Ohms
30 Ohms
Package / Case
PC Pin
PC Pin
Supplier Device Package
6-DIP (0.300", 7.62mm)
6-DIP (0.300", 7.62mm)