CWD2410
CWD2410
Active
Description:  SSR RELAY SPST-NO 10A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CWD2410 Datasheet
History Price: $59.43
In Stock: 40000
CWD2410 vs CWD4850PH
Part No
Series
CW24
CW48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
10:00:00
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-