Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom CWD2410P
CWD2410P
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
CWD2410P Datasheet
History Price: $60.57
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CWD2410P vs CWD4890P
Part No
CWD2410P
CWD4890P
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
CW24
CW48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
10:00:00
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-