CWD24125P
CWD24125P
Active
Description:  SSR RELAY SPST-NO 125A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   CWD24125P Datasheet
History Price: $138.2405
In Stock: 4800
CWD24125P vs CWD4890
Part No
Series
CW24
CW48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 280 V
48 V ~ 660 V
Load Current
125 A
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-