CWD4810S
CWD4810S
Obsolete
Description:  SSR RELAY SPST-NO 10A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CWD4810S Datasheet
History Price: Obsolete
In Stock: 49200
CWD4810S vs CWD4810P
Part No
Series
CW48
CW48
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
10:00:00
10:00:00
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-