CWD4890
CWD4890
Active
Description:  SSR RELAY SPST-NO 90A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   CWD4890 Datasheet
History Price: $142.85
In Stock: 10800
CWD4890 vs CWD2425P
Part No
Series
CW48
CW24
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
3 ~ 32VDC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
90 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-