D1D60
D1D60
Active
Description:  SSR RELAY SPST-NO 60A 0-100V
Manufacturer:  Sensata Crydom
Datasheet:   D1D60 Datasheet
History Price: $146.65
In Stock: 33600
D1D60 vs D1D40LK
Part No
Series
1-DC
1-DCL
Packaging
Bulk
Bulk
Status
Active
Last Time Buy
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
1 V ~ 100 V
1 V ~ 100 V
Load Current
60 A
40 A
Termination Style
10 mOhms
Screw Terminal
Package / Case
Screw Terminal
Hockey Puck
Supplier Device Package
Hockey Puck
-