D2402
D2402
Obsolete
Description:  SSR RELAY SPST-NO 2A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   D2402 Datasheet
History Price: Obsolete
In Stock: 32800
D2402 vs D2475-10
Part No
Series
1
1
Packaging
Bulk
Bulk,Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
2:00:00
75 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck