Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom D2410F
D2410F
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 10A 24-280V
Manufacturer:
Sensata Crydom
Datasheet:
D2410F Datasheet
History Price: $55.17
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D2410F vs D2440T
Part No
D2410F
D2440T
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
1
*
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
-
Circuit
SPST-NO (1 Form A)
-
Output Type
AC, Zero Cross
-
Voltage - Input
3 ~ 32VDC
-
Voltage - Load
24 V ~ 280 V
-
Load Current
10:00:00
-
Termination Style
-
-
Package / Case
Quick Connect - 0.187"/0.250"
-
Supplier Device Package
Hockey Puck
-