D2410G-B
D2410G-B
Active
Description:  SSR RELAY SPST-NO 10A 24-140V
Manufacturer:  Sensata Crydom
Datasheet:   D2410G-B Datasheet
History Price: $63.3505
In Stock: 47600
D2410G-B vs D2490-B
Part No
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 140 V
24 V ~ 280 V
Load Current
10:00:00
90 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck