☰
D2425-B
D2425-B
Active
Description:  SSR RELAY SPST-NC 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   D2425-B Datasheet
History Price: $65.93
In Stock: 14240
D2425-B vs D2425G
Part No
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
25 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck