☰
D2425F-10
D2425F-10
Active
Description:  SSR RELAY SPST-NO 25A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   D2425F-10 Datasheet
History Price: $54.13
In Stock: 29840
D2425F-10 vs D2425D
Part No
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 15VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
25 A
25 A
Termination Style
-
-
Package / Case
Quick Connect - 0.187"/0.250"
Quick Connect - 0.250" (6.3mm)
Supplier Device Package
Hockey Puck
Hockey Puck