☰
D2425S
D2425S
Active
Description:  SSR RELAY SPST-NO 25A 24-140V
Manufacturer:  Sensata Crydom
Datasheet:   D2425S Datasheet
History Price: $77.57
In Stock: 46640
D2425S vs D2425H
Part No
Series
1
1
Packaging
Bulk,Box
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 140 V
24 V ~ 280 V
Load Current
25 A
25 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck