D2440-B
D2440-B
Active
Description:  SSR RELAY SPST-NC 40A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   D2440-B Datasheet
History Price: $75.28
In Stock: 19200
D2440-B vs D2440-10
Part No
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NC (1 Form B)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
40 A
40 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck