D2440D-10
D2440D-10
Active
Description:  SSR RELAY SPST-NO 40A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   D2440D-10 Datasheet
History Price: $123.15
In Stock: 2000
D2440D-10 vs D2450KG
Part No
Series
1
1
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A) x 2
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 15VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
40 A
50 A
Termination Style
-
-
Package / Case
Quick Connect - 0.250" (6.3mm)
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck