D2450-10
D2450-10
Active
Description:  SSR RELAY SPST-NO 50A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   D2450-10 Datasheet
History Price: $64.87
In Stock: 49600
D2450-10 vs D2440DE-10
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A) x 2
Output Type
AC
AC
Voltage - Input
3 ~ 32VDC
15 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
50 A
40 A
Termination Style
-
-
Package / Case
Screw Terminal
Quick Connect - 0.250" (6.3mm)
Supplier Device Package
Hockey Puck
Hockey Puck