D2450F
D2450F
Active
Description:  SSR RELAY SPST-NO 50A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   D2450F Datasheet
History Price: $61.7805
In Stock: 32400
D2450F vs D2475-B
Part No
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NC (1 Form B)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
50 A
75 A
Termination Style
-
-
Package / Case
Quick Connect - 0.187"/0.250"
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck