D2450KT-10
D2450KT-10
Active
Description:  SSR RELAY SPST-NO 50A 24-140V
Manufacturer:  Sensata Crydom
Datasheet:   D2450KT-10 Datasheet
History Price: $69.25
In Stock: 30000
D2450KT-10 vs D2450F
Part No
Series
1
1
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 140 V
24 V ~ 280 V
Load Current
50 A
50 A
Termination Style
-
-
Package / Case
Screw Terminal
Quick Connect - 0.187"/0.250"
Supplier Device Package
Hockey Puck
Hockey Puck