D2450P
D2450P
Active
Description:  SSR RELAY SPST-NO 50A 24-280V
Manufacturer:  Sensata Crydom
Datasheet:   D2450P Datasheet
History Price: Active
In Stock: 46400
D2450P vs D2490-10
Part No
Series
1
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 280 V
24 V ~ 280 V
Load Current
50 A
90 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck