D3013
D3013
Active
Description:  RELAY TELECOM DPDT 2A 48V
Manufacturer:  TE Connectivity
Datasheet:   D3013 Datasheet
History Price: Active
In Stock: 800
D3013 vs D3045
Part No
Series
FP2, AXICOM
FP2, AXICOM
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
48VDC
9VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
6.3 mA
11.1 mA
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
33.6 VDC
6.75 VDC
Must Release Voltage
4.8 VDC
-
Operate Time
4 ms
20 ms
Release Time
3 ms
20 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
Telecom