D3046
D3046
Obsolete
Description:  RELAY TELECOM DPDT 2A 12V
Manufacturer:  TE Connectivity
Datasheet:   D3046 Datasheet
History Price: $3.02
In Stock: 31200
D3046 vs D3010
Part No
Series
FP2, AXICOM
FP2, AXICOM
Packaging
Bulk,Tube
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
9VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
8.3 mA
15.5 mA
Coil Type
Latching, Single Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9 VDC
6.3 VDC
Must Release Voltage
-
0.9 VDC
Operate Time
20 ms
4 ms
Release Time
20 ms
3 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
Telecom