Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity D3047
D3047
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 24V
Manufacturer:
TE Connectivity
Datasheet:
D3047 Datasheet
History Price: Obsolete
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D3047 vs D3013
Part No
D3047
D3013
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
FP2, AXICOM
FP2, AXICOM
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
48VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
6.3 mA
6.3 mA
Coil Type
Latching, Single Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
33.6 VDC
Must Release Voltage
-
4.8 VDC
Operate Time
20 ms
4 ms
Release Time
20 ms
3 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
Telecom