Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity D3067
D3067
Obsolete
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 24V
Manufacturer:
TE Connectivity
Datasheet:
D3067 Datasheet
History Price: Obsolete
In Stock: 9920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D3067 vs D3021
Part No
D3067
D3021
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
FP2, AXICOM
FP2, AXICOM
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
3VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Coil Current
12.5 mA
26.7 mA
Coil Type
Latching, Dual Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
16.8 VDC
2.1 VDC
Must Release Voltage
-
0.3 VDC
Operate Time
20 ms
4 ms
Release Time
20 ms
3 ms
Operating Temperature
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Contact Material
Telecom
Telecom