D31C5110
D31C5110
Active
Description:  REED RELAY 1C/12V/DIODE
Manufacturer:  Celduc Inc
Datasheet:   D31C5110 Datasheet
History Price: $19.03213
In Stock: 8800
D31C5110 vs D31C5100
Part No
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250 mA
250 mA
Switching Voltage
100VDC - Max
100VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode
-
Features
PC Pin
PC Pin
Termination Style
-
-
Seal Rating
9 VDC
9 VDC
Must Operate Voltage
1 VDC
1 VDC
Must Release Voltage
1.5 ms
1.5 ms
Operate Time
2 ms
2 ms
Release Time
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Rhodium (Rh)
Rhodium (Rh)
Contact Material
24 mA
24 mA