D31C7100
D31C7100
Active
Description:  REED RELAY 1C/24V
Manufacturer:  Celduc Inc
Datasheet:   D31C7100 Datasheet
History Price: $16.39204
In Stock: 25200
D31C7100 vs D31C5100
Part No
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
250 mA
250 mA
Switching Voltage
100VDC - Max
100VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
-
-
Features
PC Pin
PC Pin
Termination Style
-
-
Seal Rating
18 VDC
9 VDC
Must Operate Voltage
2 VDC
1 VDC
Must Release Voltage
1.5 ms
1.5 ms
Operate Time
2 ms
2 ms
Release Time
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Rhodium (Rh)
Rhodium (Rh)
Contact Material
11.2 mA
24 mA