D31C7110
D31C7110
Active
Description:  REED RELAY 1C/24V/DIODE
Manufacturer:  Celduc Inc
Datasheet:   D31C7110 Datasheet
History Price: $19.03213
In Stock: 41600
D31C7110 vs D31B5100
Part No
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NC (1 Form B)
Contact Rating (Current)
250 mA
500 mA
Switching Voltage
100VDC - Max
100VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode
-
Features
PC Pin
PC Pin
Termination Style
-
-
Seal Rating
18 VDC
9 VDC
Must Operate Voltage
2 VDC
1 VDC
Must Release Voltage
1.5 ms
1 ms
Operate Time
2 ms
50 ?s
Release Time
-40℃ ~ 70℃
-40℃ ~ 70℃
Operating Temperature
Rhodium (Rh)
Rhodium (Rh)
Contact Material
11.2 mA
12 mA