D4808
D4808
Obsolete
Description:  SSR RELAY SPST-NO 8A 80-530V
Manufacturer:  Sensata Crydom
Datasheet:   D4808 Datasheet
History Price: Obsolete
In Stock: 21200
D4808 vs D4825-10
Part No
Series
D48
D48
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
80 V ~ 530 V
80 V ~ 530 V
Load Current
8:00:00
25 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck