D4840-10
D4840-10
Active
Description:  SSR RELAY SPST-NO 40A 80-530V
Manufacturer:  Sensata Crydom
Datasheet:   D4840-10 Datasheet
History Price: $81.92
In Stock: 39060
D4840-10 vs D4850H
Part No
Series
D48
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
80 V ~ 530 V
48 V ~ 530 V
Load Current
40 A
50 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck