D4850-10
D4850-10
Active
Description:  SSR RELAY SPST-NO 50A 80-530V
Manufacturer:  Sensata Crydom
Datasheet:   D4850-10 Datasheet
History Price: $79.6
In Stock: 35200
D4850-10 vs D4825S
Part No
Series
D48
1
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
4 ~ 32VDC
Voltage - Load
80 V ~ 530 V
48 V ~ 530 V
Load Current
50 A
25 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck