D4850
D4850
Active
Description:  SSR RELAY SPST-NO 50A 80-530V
Manufacturer:  Sensata Crydom
Datasheet:   D4850 Datasheet
History Price: $77.3
In Stock: 14720
D4850 vs D4825-10
Part No
Series
D48
D48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
80 V ~ 530 V
80 V ~ 530 V
Load Current
50 A
25 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck