D4850K
D4850K
Active
Description:  SSR RELAY SPST-NO 50A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   D4850K Datasheet
History Price: $79.7805
In Stock: 18000
D4850K vs D4890
Part No
Series
1
D48
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
3 ~ 32VDC
Voltage - Load
48 V ~ 530 V
80 V ~ 530 V
Load Current
50 A
90 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck