D4875-10
D4875-10
Active
Description:  SSR RELAY SPST-NO 75A 80-530V
Manufacturer:  Sensata Crydom
Datasheet:   D4875-10 Datasheet
History Price: $121.4605
In Stock: 800
D4875-10 vs D4808
Part No
Series
D48
D48
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
80 V ~ 530 V
80 V ~ 530 V
Load Current
75 A
8:00:00
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck