D53RV50CH
D53RV50CH
Obsolete
Description:  SSR RELAY 3PST-NO 50A 48-530V
Manufacturer:  Sensata Crydom
Datasheet:   D53RV50CH Datasheet
History Price: $413.12
In Stock: 29240
D53RV50CH vs D53TP25CH
Series
53RV
53TP
Packaging
Tube,Box
Tube
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
50 A
25 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Module
Module