Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom D53TP25CH
D53TP25CH
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 25A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
D53TP25CH Datasheet
History Price: $281.48
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D53TP25CH vs D53TP50D
Part No
D53TP25CH
D53TP50D
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
53TP
53TP
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 530 V
48 V ~ 530 V
Load Current
25 A
50 A
Termination Style
-
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Module
Module