Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Sensata Cynergy3 DAT200-05
DAT200-05
Active
Reed Relays
Description:
RELAY REED SPST-NO 3A 5V
Manufacturer:
Sensata Cynergy3
Datasheet:
DAT200-05 Datasheet
History Price: $56.66
In Stock: 37840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DAT200-05 vs DAT70575SU
Part No
DAT200-05
DAT70575SU
Category
Reed Relays
Reed Relays
Manufacturer
Sensata Cynergy3
Sensata Cynergy3
Series
D200
DA
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
5VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
3:00:00
2:00:00
Switching Voltage
2500VAC, 2500VDC - Max
5000VAC, 5000VDC - Max
Coil Current
179 mA
179 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Must Operate Voltage
3.75 VDC
3.7 VDC
Must Release Voltage
0.5 VDC
0.5 VDC
Operate Time
6 ms
3 ms
Release Time
1 ms
2 ms
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Contact Material
Tungsten (W)
Tungsten (W)