☰
DAT200-05
DAT200-05
Active
Description:  RELAY REED SPST-NO 3A 5V
Manufacturer:  Sensata Cynergy3
Datasheet:   DAT200-05 Datasheet
History Price: $56.66
In Stock: 37840
DAT200-05 vs DAT71275SU
Series
D200
DA
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
5VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
3:00:00
2:00:00
Switching Voltage
2500VAC, 2500VDC - Max
5000VAC, 5000VDC - Max
Coil Current
179 mA
80 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Must Operate Voltage
3.75 VDC
9 VDC
Must Release Voltage
0.5 VDC
1.25 VDC
Operate Time
6 ms
3 ms
Release Time
1 ms
2 ms
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Contact Material
Tungsten (W)
Tungsten (W)