Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Sensata Cynergy3 DAT70515F
DAT70515F
Active
Reed Relays
Description:
RELAY REED SPST-NO 2A 5V
Manufacturer:
Sensata Cynergy3
Datasheet:
DAT70515F Datasheet
History Price: $103.32
In Stock: 29600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DAT70515F vs DAT71215
Part No
DAT70515F
DAT71215
Category
Reed Relays
Reed Relays
Manufacturer
Sensata Cynergy3
Sensata Cynergy3
Series
DA
DA
Packaging
Bulk,Bulk
Tray
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
5VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
10000VAC, 10000VDC - Max
10000VAC, 10000VDC - Max
Coil Current
313 mA
126 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin, Wire Leads
PC Pin
Seal Rating
-
-
Must Operate Voltage
3.7 VDC
9 VDC
Must Release Voltage
0.5 VDC
1.25 VDC
Operate Time
3 ms
3 ms
Release Time
2 ms
2 ms
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Contact Material
Tungsten (W)
Tungsten (W)