☰
DAT70515T
DAT70515T
Active
Description:  RELAY REED HV 15KV N/O 5VDC PCB
Manufacturer:  Sensata Cynergy3
Datasheet:   DAT70515T Datasheet
History Price: $86.52
In Stock: 2080
DAT70515T vs DAT71210SU
Series
D
DA
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
5VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
1000VAC, 1000VDC - Max
7000VAC, 7000VDC - Max
Coil Current
312.5 mA
80 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin, Solder Turret
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Must Operate Voltage
3.7 VDC
9 VDC
Must Release Voltage
0.5 VDC
1.25 VDC
Operate Time
3 ms
3 ms
Release Time
2 ms
2 ms
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Contact Material
Tungsten (W)
Tungsten (W)