Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Sensata Cynergy3 DAT71210FU
DAT71210FU
Active
Reed Relays
Description:
RELAY REED SPST-NO 2A 12V
Manufacturer:
Sensata Cynergy3
Datasheet:
DAT71210FU Datasheet
History Price: $72.57
In Stock: 18720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DAT71210FU vs DAT71210SU
Part No
DAT71210FU
DAT71210SU
Category
Reed Relays
Reed Relays
Manufacturer
Sensata Cynergy3
Sensata Cynergy3
Series
DA
DA
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
12VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
7000VAC, 7000VDC - Max
7000VAC, 7000VDC - Max
Coil Current
80 mA
80 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin, Wire Leads
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Must Operate Voltage
9 VDC
9 VDC
Must Release Voltage
1.25 VDC
1.25 VDC
Operate Time
3 ms
3 ms
Release Time
2 ms
2 ms
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Contact Material
Tungsten (W)
Tungsten (W)