Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Reed Relays
/ Sensata Cynergy3 DAT71215
DAT71215
Active
Reed Relays
Description:
RELAY REED SPST-NO 2A 12V
Manufacturer:
Sensata Cynergy3
Datasheet:
DAT71215 Datasheet
History Price: $74.82
In Stock: 16320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DAT71215 vs DAT70505SU
Part No
DAT71215
DAT70505SU
Category
Reed Relays
Reed Relays
Manufacturer
Sensata Cynergy3
Sensata Cynergy3
Series
DA
DA
Packaging
Tray
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
12VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
10000VAC, 10000VDC - Max
3500VAC, 3500VDC - Max
Coil Current
126 mA
179 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Must Operate Voltage
9 VDC
3.7 VDC
Must Release Voltage
1.25 VDC
0.5 VDC
Operate Time
3 ms
3 ms
Release Time
2 ms
2 ms
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Contact Material
Tungsten (W)
Tungsten (W)