☰
DAT71275PU
DAT71275PU
Active
Description:  RELAY REED SPST-NO 7.5KV 12V
Manufacturer:  Sensata Cynergy3
Datasheet:   DAT71275PU Datasheet
History Price: $60.464
In Stock: 4400
DAT71275PU vs DAT72475SU
Series
DA
DA
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
12VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
5000VAC, 5000VDC - Max
5000VAC, 5000VDC - Max
Coil Current
80 mA
30.8 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Solder Turret
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Must Operate Voltage
9 VDC
20 VDC
Must Release Voltage
1.25 VDC
4 VDC
Operate Time
3 ms
3 ms
Release Time
2 ms
2 ms
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Contact Material
Tungsten (W)
Tungsten (W)