☰
DAT72405U
DAT72405U
Active
Description:  RELAY REED SPST-NO 5KV 24V
Manufacturer:  Sensata Cynergy3
Datasheet:   DAT72405U Datasheet
History Price: $40.55
In Stock: 35600
DAT72405U vs DAT70575SU
Series
DA
DA
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
24VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
3500VAC, 3500VDC - Max
5000VAC, 5000VDC - Max
Coil Current
30.8 mA
179 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Must Operate Voltage
20 VDC
3.7 VDC
Must Release Voltage
4 VDC
0.5 VDC
Operate Time
3 ms
3 ms
Release Time
2 ms
2 ms
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Contact Material
Tungsten (W)
Tungsten (W)