☰
DAT72410P
DAT72410P
Active
Description:  RELAY REED SPST-NO 2A 24V
Manufacturer:  Sensata Cynergy3
Datasheet:   DAT72410P Datasheet
History Price: $63.09
In Stock: 44320
DAT72410P vs DAT70575SU
Series
DA
DA
Packaging
Tray
Bulk,Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
24VDC
5VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
7000VAC, 7000VDC - Max
5000VAC, 5000VDC - Max
Coil Current
30.7 mA
179 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Solder Turret
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Must Operate Voltage
20 VDC
3.7 VDC
Must Release Voltage
4 VDC
0.5 VDC
Operate Time
3 ms
3 ms
Release Time
2 ms
2 ms
Operating Temperature
-20℃ ~ 70℃
-20℃ ~ 70℃
Contact Material
Tungsten (W)
Tungsten (W)