Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom DC200A20C
DC200A20C
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 20A 1-150V
Manufacturer:
Sensata Crydom
Datasheet:
DC200A20C Datasheet
History Price: Obsolete
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC200A20C vs DC200A40C
Part No
DC200A20C
DC200A40C
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 140VAC
90 ~ 140VAC
Voltage - Load
1 V ~ 150 V
1 V ~ 150 V
Load Current
20 A
40 A
Termination Style
39 mOhms
16 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck