DC200D60
DC200D60
Active
Description:  SSR RELAY SPST-NO 60A 1-150V
Manufacturer:  Sensata Crydom
Datasheet:   DC200D60 Datasheet
History Price: $165.58
In Stock: 14400
DC200D60 vs DC200A10
Part No
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Bulk,Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
1 V ~ 150 V
1 V ~ 150 V
Load Current
60 A
10:00:00
Termination Style
11 mOhms
40 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck