☰
DC400A10
DC400A10
Obsolete
Description:  SSR RELAY SPST-NO 10A 1-300V
Manufacturer:  Sensata Crydom
Datasheet:   DC400A10 Datasheet
History Price: $152.48
In Stock: 32340
DC400A10 vs DC400A10C
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk,Box
Bulk,Box
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 140VAC
90 ~ 140VAC
Voltage - Load
1 V ~ 300 V
1 V ~ 300 V
Load Current
10:00:00
10:00:00
Termination Style
155 mOhms
155 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck