☰
DC400D20C
DC400D20C
Active
Description:  SSR RELAY SPST-NO 20A 1-300V
Manufacturer:  Sensata Crydom
Datasheet:   DC400D20C Datasheet
History Price: $151.32
In Stock: 46480
DC400D20C vs DC400A10
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Bulk,Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
90 ~ 140VAC
Voltage - Load
1 V ~ 300 V
1 V ~ 300 V
Load Current
20 A
10:00:00
Termination Style
110 mOhms
155 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck