DC60A10
DC60A10
Obsolete
Description:  SSR RELAY SPST-NO 10A 1-48V
Manufacturer:  Sensata Crydom
Datasheet:   DC60A10 Datasheet
History Price: $130.79
In Stock: 27600
DC60A10 vs DC60D100
Part No
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk,Box
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 140VAC
4 ~ 32VDC
Voltage - Load
1 V ~ 48 V
1 V ~ 48 V
Load Current
10:00:00
100 A
Termination Style
17 mOhms
5.6 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck