DC60A20C
DC60A20C
Obsolete
Description:  SSR RELAY SPST-NO 20A 1-48V
Manufacturer:  Sensata Crydom
Datasheet:   DC60A20C Datasheet
History Price: Obsolete
In Stock: 10400
DC60A20C vs DC60D40H
Part No
Series
PowerPlus DC
PowerPlus DC
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
90 ~ 140VAC
4 ~ 32VDC
Voltage - Load
1 V ~ 48 V
1 V ~ 48 V
Load Current
20 A
40 A
Termination Style
15 mOhms
9 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck