DC60D100
DC60D100
Active
Description:  SSR RELAY SPST-NO 100A 1-48V
Manufacturer:  Sensata Crydom
Datasheet:   DC60D100 Datasheet
History Price: $181.98
In Stock: 26000
DC60D100 vs DC60S3
Part No
Series
PowerPlus DC
DC60
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
4 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
1 V ~ 48 V
3 V ~ 60 V
Load Current
100 A
3:00:00
Termination Style
5.6 mOhms
-
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck